IDEC Corporation Led Indicator, Panel, 30Mm, Grn, 120Vac; Led Color Idec EU2B-YL1126CDG

Description
LED INDICATOR, PANEL, 30MM, GRN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:EU2B Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 30MM, GRN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:EU2B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 30Mm, Grn, 120Vac; Led Color Idec - 48Y4063 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 30Mm, Grn, 120Vac; Led Color Idec
48Y4063
Led Indicator, Panel, 30Mm, Grn, 120Vac; Led Color Idec 48Y4063
LED INDICATOR, PANEL, 30MM, GRN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:EU2B Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 30MM, GRN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:EU2B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48Y4063
Product Name Led Indicator, Panel, 30Mm, Grn, 120Vac; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Annunciator Retrofit Lamps - SMT Cluster -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 740 milliCandela
View Details
Sylvania Backlight 2G Bl02 LED Module Green - MD-OS-BL02-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 300 milliwatts
View Details