IDEC Corporation Led Panel Indicator, Green, 30Mm, 115V; Led Color Idec EU2B-YL1116CDG

Description
LED PANEL INDICATOR, GREEN, 30MM, 115V; LED Color:Green; Operating Voltage:115V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:NEMA 4X; Product Range:EU2B Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, GREEN, 30MM, 115V; LED Color:Green; Operating Voltage:115V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:NEMA 4X; Product Range:EU2B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Green, 30Mm, 115V; Led Color Idec - 51AH7068 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Green, 30Mm, 115V; Led Color Idec
51AH7068
Led Panel Indicator, Green, 30Mm, 115V; Led Color Idec 51AH7068
LED PANEL INDICATOR, GREEN, 30MM, 115V; LED Color:Green; Operating Voltage:115V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:NEMA 4X; Product Range:EU2B Series RoHS Compliant: Yes

LED PANEL INDICATOR, GREEN, 30MM, 115V; LED Color:Green; Operating Voltage:115V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:NEMA 4X; Product Range:EU2B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH7068
Product Name Led Panel Indicator, Green, 30Mm, 115V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details