IDEC Corporation Emergency Stop Switch, Dpst-Nc, 120Vac; Contact Configuration Idec EU2B-YBV302CR

Description
EMERGENCY STOP SWITCH, DPST-NC, 120VAC; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
EMERGENCY STOP SWITCH, DPST-NC, 120VAC; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop Switch, Dpst-Nc, 120Vac; Contact Configuration Idec - 48Y4044 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Stop Switch, Dpst-Nc, 120Vac; Contact Configuration Idec
48Y4044
Emergency Stop Switch, Dpst-Nc, 120Vac; Contact Configuration Idec 48Y4044
EMERGENCY STOP SWITCH, DPST-NC, 120VAC; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: Yes

EMERGENCY STOP SWITCH, DPST-NC, 120VAC; Contact Configuration:DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 48Y4044
Product Name Emergency Stop Switch, Dpst-Nc, 120Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Type 7&9 Push-Pull Unit 800HL PB - 800HL-FPXQH2MA1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton; Trip Wire / Pushbutton Combination
View Details