The EB3C-R01AN is a 1-circuit relay barrier designed for use in hazardous areas, certified for intrinsic safety as [Exia] II C. It supports AC power from 100 to 240V and uses a screw terminal for connection. It mounts on a 35-mm-wide DIN rail or via direct screw mounting and has a weight of 150 g. The device is compliant with IEC60079 and holds certifications from FM, UL, ATEX, IECEx, CQST, KCS, TIIS, NK, and KR. It requires no grounding and features IDEC's spring-up terminal for reduced wiring time. The output is a single NO relay contact rated for 250V AC at 3A and 24V DC at 3A, with a thermal current of 3A per terminal and 8A per common terminal. The operating temperature range is -20 to +60°C, and the enclosure has an IP20 degree of protection.
1-Input Chan w relay RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 30Y9406 |
| Product Name | 1-Input Chan W Relay Rohs Compliant Idec |
| Approvals | RoHS |