IDEC Corporation Plastic Cover, Ip65/ip67, Translucent; Accessory Type Idec CW9Z-D1X2

Description
PLASTIC COVER, IP65/IP67, TRANSLUCENT; Accessory Type:Protection Cover; For Use With:IDEC CW Series USB and RJ45 Connectors; Connector Body Material:Nylon (Polyamide) Body; Product Range:CW Series RoHS Compliant: Yes
Datasheet
Description
PLASTIC COVER, IP65/IP67, TRANSLUCENT; Accessory Type:Protection Cover; For Use With:IDEC CW Series USB and RJ45 Connectors; Connector Body Material:Nylon (Polyamide) Body; Product Range:CW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Cover, Ip65/ip67, Translucent; Accessory Type Idec - 51AH5778 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Cover, Ip65/ip67, Translucent; Accessory Type Idec
51AH5778
Plastic Cover, Ip65/ip67, Translucent; Accessory Type Idec 51AH5778
PLASTIC COVER, IP65/IP67, TRANSLUCENT; Accessory Type:Protection Cover; For Use With:IDEC CW Series USB and RJ45 Connectors; Connector Body Material:Nylon (Polyamide) Body; Product Range:CW Series RoHS Compliant: Yes

PLASTIC COVER, IP65/IP67, TRANSLUCENT; Accessory Type:Protection Cover; For Use With:IDEC CW Series USB and RJ45 Connectors; Connector Body Material:Nylon (Polyamide) Body; Product Range:CW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 51AH5778
Product Name Plastic Cover, Ip65/ip67, Translucent; Accessory Type Idec
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

3 Pos. Straight Cable Metal Backshell for Kona - KA1-9700300 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.01 inch (51.1 mm)
View Details
D Sub Backshells - 340065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details