IDEC Corporation IDEC Selector Switches Non-Illuminated CW4S-2E20

Description
Selector Switch, 2-Pos
Datasheet
Description
Selector Switch, 2-Pos
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - CW4S-2E20 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
CW4S-2E20
IDEC Selector Switches Non-Illuminated CW4S-2E20
Selector Switch, 2-Pos

Selector Switch, 2-Pos

Supplier's Site
Selector Switch, Dpdt-No, 10A, 125Vac; No. Of Switch Positions Idec - 59T4377 - Newark, An Avnet Company
Chicago, IL, United States
Selector Switch, Dpdt-No, 10A, 125Vac; No. Of Switch Positions Idec
59T4377
Selector Switch, Dpdt-No, 10A, 125Vac; No. Of Switch Positions Idec 59T4377
SELECTOR SWITCH, DPDT-NO, 10A, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SELECTOR SWITCH, DPDT-NO, 10A, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number CW4S-2E20 59T4377
Product Name IDEC Selector Switches Non-Illuminated Selector Switch, Dpdt-No, 10A, 125Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch Heads - 2383930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS21S1/EKM31 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details