IDEC Corporation Selector Switches CW4S-2E11

Description
Idec CW4S-2E11 Selector Switch
Request a Quote Datasheet
Description
Idec CW4S-2E11 Selector Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 8325824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
8325824
Selector Switches 8325824
Idec CW4S-2E11 Selector Switch

Idec CW4S-2E11 Selector Switch

Supplier's Site
Rotary Switch, 2 Pos, 10A, 240Vac; No. Of Switch Positions Idec - 47AC8873 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Pos, 10A, 240Vac; No. Of Switch Positions Idec
47AC8873
Rotary Switch, 2 Pos, 10A, 240Vac; No. Of Switch Positions Idec 47AC8873
ROTARY SWITCH, 2 POS, 10A, 240VAC; No. of Switch Positions:2 Position; No. of Poles:-; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:CW Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

ROTARY SWITCH, 2 POS, 10A, 240VAC; No. of Switch Positions:2 Position; No. of Poles:-; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:CW Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Selector Switches Non-Illuminated - CW4S-2E11 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
CW4S-2E11
IDEC Selector Switches Non-Illuminated CW4S-2E11
Selector Switch, 2-Pos Maint, 1/1,

Selector Switch, 2-Pos Maint, 1/1,

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 8325824 47AC8873 CW4S-2E11
Product Name Selector Switches Rotary Switch, 2 Pos, 10A, 240Vac; No. Of Switch Positions Idec IDEC Selector Switches Non-Illuminated
Angle of Throw 90 degrees 90 degrees
Positions per Pole 2 2 Position
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 321329 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage Rating 115 volts
Positions per Pole 6
Dimensions 12.2 x 37mm
View Details
Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Specs
Actuator Type Keylock
View Details
N program - NWS - Selector switch - NWS21.1/NHSGR -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details