IDEC Corporation Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Idec CW4P-2EQHG

Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 120V; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 120V; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Idec - 60T5440 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Idec
60T5440
Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Idec 60T5440
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 120V; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 120V; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60T5440
Product Name Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JL11-NNQ01 - Broadcom Inc.
Specs
LED Type Royal Blue
Peak Wavelength 450 nm (4500 Å)
Viewing Angle 165 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details