IDEC Corporation Panel Mount Indicator, Led, 22Mm, Amber, 120V; Led Color Idec CW4P-2EQHA

Description
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 120V; LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 120V; LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Amber, 120V; Led Color Idec - 60T5439 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Amber, 120V; Led Color Idec
60T5439
Panel Mount Indicator, Led, 22Mm, Amber, 120V; Led Color Idec 60T5439
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 120V; LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 120V; LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60T5439
Product Name Panel Mount Indicator, Led, 22Mm, Amber, 120V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-4290-6-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 630 nm (4650 to 6300 Å)
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details