IDEC Corporation Pilot Light, Yellow, 22Mm, 240Vac; Led Colour Idec CW4P-1EQM4Y

Description
PILOT LIGHT, YELLOW, 22MM, 240VAC; LED Colour:Yellow; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, YELLOW, 22MM, 240VAC; LED Colour:Yellow; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Yellow, 22Mm, 240Vac; Led Colour Idec - 47AC8867 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Yellow, 22Mm, 240Vac; Led Colour Idec
47AC8867
Pilot Light, Yellow, 22Mm, 240Vac; Led Colour Idec 47AC8867
PILOT LIGHT, YELLOW, 22MM, 240VAC; LED Colour:Yellow; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

PILOT LIGHT, YELLOW, 22MM, 240VAC; LED Colour:Yellow; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC8867
Product Name Pilot Light, Yellow, 22Mm, 240Vac; Led Colour Idec
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14PT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details