IDEC Corporation Pilot Light, Blue, 22Mm, 240Vac; Led Colour Idec CW4P-1EQM4S

Description
PILOT LIGHT, BLUE, 22MM, 240VAC; LED Colour:Blue; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, BLUE, 22MM, 240VAC; LED Colour:Blue; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Blue, 22Mm, 240Vac; Led Colour Idec - 47AC8866 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Blue, 22Mm, 240Vac; Led Colour Idec
47AC8866
Pilot Light, Blue, 22Mm, 240Vac; Led Colour Idec 47AC8866
PILOT LIGHT, BLUE, 22MM, 240VAC; LED Colour:Blue; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

PILOT LIGHT, BLUE, 22MM, 240VAC; LED Colour:Blue; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC8866
Product Name Pilot Light, Blue, 22Mm, 240Vac; Led Colour Idec
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details