IDEC Corporation Pilot Light, Green, 22Mm, 240Vac; Led Colour Idec CW4P-1EQM4G

Description
PILOT LIGHT, GREEN, 22MM, 240VAC; LED Colour:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, GREEN, 22MM, 240VAC; LED Colour:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Green, 22Mm, 240Vac; Led Colour Idec - 47AC8863 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Green, 22Mm, 240Vac; Led Colour Idec
47AC8863
Pilot Light, Green, 22Mm, 240Vac; Led Colour Idec 47AC8863
PILOT LIGHT, GREEN, 22MM, 240VAC; LED Colour:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

PILOT LIGHT, GREEN, 22MM, 240VAC; LED Colour:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC8863
Product Name Pilot Light, Green, 22Mm, 240Vac; Led Colour Idec
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details