IDEC Corporation Panel Mount Indicator, Led, 22Mm, Yellow, 120V; Led Color Idec CW4P-1EQHY

Description
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 120V; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 120V; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Yellow, 120V; Led Color Idec - 60T5410 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Yellow, 120V; Led Color Idec
60T5410
Panel Mount Indicator, Led, 22Mm, Yellow, 120V; Led Color Idec 60T5410
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 120V; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 120V; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60T5410
Product Name Panel Mount Indicator, Led, 22Mm, Yellow, 120V; Led Color Idec
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details