IDEC Corporation Panel Mount Indicator, Led, 22Mm, Blue, 120V; Led Color Idec CW4P-1EQHS

Description
PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 120V; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 120V; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 22mm, Blue, 120V (part number 60T5409) features a mounting hole diameter of 22.3mm, compliant with IEC 60947-5-1 standards. It operates at a voltage of 120VAC and has an IP65 rating, indicating protection against dust and water ingress. The device is designed for easy installation with a flush bezel that projects only 2.5mm from the panel front and requires minimal space behind the panel (39.9mm). This indicator has a rated insulation voltage of 300V and a rated thermal current of 10A. It is suitable for operating temperatures ranging from -25°C to +55°C for illuminated models and up to +60°C for non-illuminated versions. The product is rated for a mechanical life of 2,000,000 operations for pushbuttons and 250,000 for selector switches, ensuring durability in various applications. The terminals are IP20 rated and designed for screw connections, accommodating wire sizes up to 2mm². Engineers considering this product should note its robust specifications and suitability for panel mounting in environments requiring reliable visual indicators.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 22mm, Blue, 120V (part number 60T5409) features a mounting hole diameter of 22.3mm, compliant with IEC 60947-5-1 standards. It operates at a voltage of 120VAC and has an IP65 rating, indicating protection against dust and water ingress. The device is designed for easy installation with a flush bezel that projects only 2.5mm from the panel front and requires minimal space behind the panel (39.9mm). This indicator has a rated insulation voltage of 300V and a rated thermal current of 10A. It is suitable for operating temperatures ranging from -25°C to +55°C for illuminated models and up to +60°C for non-illuminated versions. The product is rated for a mechanical life of 2,000,000 operations for pushbuttons and 250,000 for selector switches, ensuring durability in various applications. The terminals are IP20 rated and designed for screw connections, accommodating wire sizes up to 2mm². Engineers considering this product should note its robust specifications and suitability for panel mounting in environments requiring reliable visual indicators.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Blue, 120V; Led Color Idec - 60T5409 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Blue, 120V; Led Color Idec
60T5409
Panel Mount Indicator, Led, 22Mm, Blue, 120V; Led Color Idec 60T5409
PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 120V; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 120V; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60T5409
Product Name Panel Mount Indicator, Led, 22Mm, Blue, 120V; Led Color Idec
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLA580BNT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details