IDEC Corporation Panel Mount Indicator, Led; Led Color Idec CW4P-1EQHR

Description
PANEL MOUNT INDICATOR, LED; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led; Led Color Idec - 59T4371 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led; Led Color Idec
59T4371
Panel Mount Indicator, Led; Led Color Idec 59T4371
PANEL MOUNT INDICATOR, LED; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 59T4371
Product Name Panel Mount Indicator, Led; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details