IDEC Corporation Pilot Light, Blue, 22Mm, 24Vac/vdc; Led Colour Idec CW4P-1EQ4S

Description
PILOT LIGHT, BLUE, 22MM, 24VAC/VDC; LED Colour:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:16.5mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Description
PILOT LIGHT, BLUE, 22MM, 24VAC/VDC; LED Colour:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:16.5mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Blue, 22Mm, 24Vac/vdc; Led Colour Idec - 47AC8871 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Blue, 22Mm, 24Vac/vdc; Led Colour Idec
47AC8871
Pilot Light, Blue, 22Mm, 24Vac/vdc; Led Colour Idec 47AC8871
PILOT LIGHT, BLUE, 22MM, 24VAC/VDC; LED Colour:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:16.5mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

PILOT LIGHT, BLUE, 22MM, 24VAC/VDC; LED Colour:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:16.5mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Panel Mount Indicator, Led, 22Mm, Blue, 24V; Led Color Idec - 60T5438 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Blue, 24V; Led Color Idec
60T5438
Panel Mount Indicator, Led, 22Mm, Blue, 24V; Led Color Idec 60T5438
PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 47AC8871 60T5438
Product Name Pilot Light, Blue, 22Mm, 24Vac/vdc; Led Colour Idec Panel Mount Indicator, Led, 22Mm, Blue, 24V; Led Color Idec
LED Type Blue Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 60 degrees
View Details