IDEC Corporation Panel Mount Indicator, Led; Led Color Idec CW4P-1EQ3S

Description
PANEL MOUNT INDICATOR, LED; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; For Use With:Idec CW Series Pushbutton Switches RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; For Use With:Idec CW Series Pushbutton Switches RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led; Led Color Idec - 59T4372 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led; Led Color Idec
59T4372
Panel Mount Indicator, Led; Led Color Idec 59T4372
PANEL MOUNT INDICATOR, LED; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; For Use With:Idec CW Series Pushbutton Switches RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; For Use With:Idec CW Series Pushbutton Switches RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 59T4372
Product Name Panel Mount Indicator, Led; Led Color Idec
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Chip LED with reflector - SML-013YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers