IDEC Corporation Panel Mount Indicator, Led, 22Mm, Red, 12V; Led Color Idec CW4P-1EQ3R

Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Red, 12V; Led Color Idec - 60T5432 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Red, 12V; Led Color Idec
60T5432
Panel Mount Indicator, Led, 22Mm, Red, 12V; Led Color Idec 60T5432
PANEL MOUNT INDICATOR, LED, 22MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60T5432
Product Name Panel Mount Indicator, Led, 22Mm, Red, 12V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Specs
LED Type White; White
Viewing Angle 150 degrees
Forward Voltage 2.9 volts
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details