IDEC Corporation Panel Mount Indicator, Led, 22Mm, Green, 12V; Led Color Idec CW4P-1EQ3G

Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Green, 12V; Led Color Idec - 60T5430 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Green, 12V; Led Color Idec
60T5430
Panel Mount Indicator, Led, 22Mm, Green, 12V; Led Color Idec 60T5430
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60T5430
Product Name Panel Mount Indicator, Led, 22Mm, Green, 12V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
PICOLED™ Series - SMLP13EC8T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers