IDEC Corporation Switch, Pushbutton, Spst-No, 10A, 240V Ac/dc, Blue; Product Range Idec CW4L-M2E10Q4S

Description
SWITCH, PUSHBUTTON, SPST-NO, 10A, 240V AC/DC, BLUE; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Blue RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NO, 10A, 240V AC/DC, BLUE; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-No, 10A, 240V Ac/dc, Blue; Product Range Idec - 60T5331 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 10A, 240V Ac/dc, Blue; Product Range Idec
60T5331
Switch, Pushbutton, Spst-No, 10A, 240V Ac/dc, Blue; Product Range Idec 60T5331
SWITCH, PUSHBUTTON, SPST-NO, 10A, 240V AC/DC, BLUE; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Blue RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 10A, 240V AC/DC, BLUE; Product Range:-; Contact Configuration:SPST-NO; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 60T5331
Product Name Switch, Pushbutton, Spst-No, 10A, 240V Ac/dc, Blue; Product Range Idec
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JRM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Push Button Switches - 102719 - RS Components, Ltd.
Specs
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism 1 NO/1 NC
Features RoHS
View Details
3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
N program - NDL - Illuminated pushbutton - NDLBL/306D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details