IDEC Corporation Pushbutton CW4L-M1E22Q4R

Description
ILLUMINATED, PUSH BUTTON, 22 MM, 2NO+2NC R. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ILLUMINATED, PUSH BUTTON, 22 MM, 2NO+2NC R. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 43991573 - Radwell International
Willingboro, NJ, United States
Pushbutton
43991573
Pushbutton 43991573
ILLUMINATED, PUSH BUTTON, 22 MM, 2NO+2NC R. FREE 2 YEAR RADWELL WARRANTY

ILLUMINATED, PUSH BUTTON, 22 MM, 2NO+2NC R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Red; Product Range Idec - 19X1267 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Red; Product Range Idec
19X1267
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Red; Product Range Idec 19X1267
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, RED; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Red RoHS Compliant: Yes

SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, RED; Product Range:-; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 43991573 19X1267
Product Name Pushbutton Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Red; Product Range Idec
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details