SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, WHITE; Product Range:-; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 19X1266 |
| Product Name | Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, White; Product Range Idec |
| Switch Function | Momentary Contact; Momentary Spring Return |
| Configuration | Normally Open (NO); Normally Closed (NC) |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO, DPST-NC |
| Terminal Type | Screw Terminals; Screw |