IDEC Corporation Push Button Switches CW4L-M1E10QM4R

Description
Idec CW4L-M1E10QM4R Push Button Switch
Request a Quote Datasheet
Description
Idec CW4L-M1E10QM4R Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1682752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1682752
Push Button Switches 1682752
Idec CW4L-M1E10QM4R Push Button Switch

Idec CW4L-M1E10QM4R Push Button Switch

Supplier's Site
Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec - 47AC8855 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec
47AC8855
Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec 47AC8855
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Red; Contact Voltage DC Nom:-; RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Red; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - CW4L-M1E10QM4R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
CW4L-M1E10QM4R
Switches - Pushbutton Switches CW4L-M1E10QM4R
ILLUMINATED PB 22MM 1NO R

ILLUMINATED PB 22MM 1NO R

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1682752 47AC8855 CW4L-M1E10QM4R
Product Name Push Button Switches Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism No Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Features DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-JYM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1450621 - RS Components, Ltd.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism 2nf
View Details
Pushbutton - 913700 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact; Alternate Contact (Push-Push)
View Details