Allen-Bradley / Rockwell Automation Pushbutton 800A-M2BA12C

Description
PUSH BUTTON, 16 MM, ASSEMBLED, STAB TYPE TERMINATION - MOMENTARY PUSH BUTTON, EXTENDED HEAD - SQUARE, AMBER, INCANDESCENT - 12V AC/DC , COMPLETELY ASSEMBLED. FREE 2 YEAR RADWELL WARRANTY
Description
PUSH BUTTON, 16 MM, ASSEMBLED, STAB TYPE TERMINATION - MOMENTARY PUSH BUTTON, EXTENDED HEAD - SQUARE, AMBER, INCANDESCENT - 12V AC/DC , COMPLETELY ASSEMBLED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 10152053 - Radwell International
Willingboro, NJ, United States
Pushbutton
10152053
Pushbutton 10152053
PUSH BUTTON, 16 MM, ASSEMBLED, STAB TYPE TERMINATION - MOMENTARY PUSH BUTTON, EXTENDED HEAD - SQUARE, AMBER, INCANDESCENT - 12V AC/DC , COMPLETELY ASSEMBLED. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, 16 MM, ASSEMBLED, STAB TYPE TERMINATION - MOMENTARY PUSH BUTTON, EXTENDED HEAD - SQUARE, AMBER, INCANDESCENT - 12V AC/DC , COMPLETELY ASSEMBLED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 10152053
Product Name Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3010F05JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
22mm Contact Block 800F PB - 800F-BX10E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Open (NO)
Terminal Type Screw Contact Block
View Details