IDEC Corporation Push Button Switches CW4L-M1E10Q4Y

Description
Idec CW4L-M1E10Q4Y Push Button Switch
Request a Quote Datasheet
Description
Idec CW4L-M1E10Q4Y Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1682749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1682749
Push Button Switches 1682749
Idec CW4L-M1E10Q4Y Push Button Switch

Idec CW4L-M1E10Q4Y Push Button Switch

Supplier's Site
Switches - Pushbutton Switches - CW4L-M1E10Q4Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
CW4L-M1E10Q4Y
Switches - Pushbutton Switches CW4L-M1E10Q4Y
ILLUMINATED PB 22MM 1NO Y

ILLUMINATED PB 22MM 1NO Y

Supplier's Site
Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec - 47AC8862 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec
47AC8862
Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec 47AC8862
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Yellow; Contact Voltage DC Nom:-; RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Yellow; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Pushbutton Illuminated - CW4L-M1E10Q4Y - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Illuminated
CW4L-M1E10Q4Y
IDEC Pushbutton Illuminated CW4L-M1E10Q4Y
Illuminated PB 22MM 1NO Y

Illuminated PB 22MM 1NO Y

Supplier's Site

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1682749 CW4L-M1E10Q4Y 47AC8862 CW4L-M1E10Q4Y
Product Name Push Button Switches Switches - Pushbutton Switches Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec IDEC Pushbutton Illuminated
Actuator Specifications Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism No Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Features DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-ARM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113858 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton - 368920 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details