IDEC Corporation Switch, Key Operated, 4Pst, 10A, 240V; Product Range Idec CW4K-2AE22

Description
SWITCH, KEY OPERATED, 4PST, 10A, 240V; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY OPERATED, 4PST, 10A, 240V; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Operated, 4Pst, 10A, 240V; Product Range Idec - 19X1242 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, 4Pst, 10A, 240V; Product Range Idec
19X1242
Switch, Key Operated, 4Pst, 10A, 240V; Product Range Idec 19X1242
SWITCH, KEY OPERATED, 4PST, 10A, 240V; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes

SWITCH, KEY OPERATED, 4PST, 10A, 240V; Product Range:-; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 19X1242
Product Name Switch, Key Operated, 4Pst, 10A, 240V; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2383964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details