IDEC Corporation Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, Yel; Switch Operation Idec CW4B-M2E22Y

Description
SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, YEL; Switch Operation:Momentary Spring Return; Contact Configuration:DPST-N O, DPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, YEL; Switch Operation:Momentary Spring Return; Contact Configuration:DPST-N O, DPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, Yel; Switch Operation Idec - 19X1241 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, Yel; Switch Operation Idec
19X1241
Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, Yel; Switch Operation Idec 19X1241
SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, YEL; Switch Operation:Momentary Spring Return; Contact Configuration:DPST-N O, DPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Product Range:-RoHS Compliant: Yes

SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, YEL; Switch Operation:Momentary Spring Return; Contact Configuration:DPST-NO, DPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 19X1241
Product Name Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, Yel; Switch Operation Idec
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Flush Momentary Push Buttons - 2AF3 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Hardware - AT3075D - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Momentary Push Button 800F PB - 800FD-F3X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details