IDEC Corporation Selector Switch, Spst-No/spst-Nc, 10A, 125Vac; No. Of Switch Positions Idec CW1S-2E11

Description
SELECTOR SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SELECTOR SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switch, Spst-No/spst-Nc, 10A, 125Vac; No. Of Switch Positions Idec - 59T4351 - Newark, An Avnet Company
Chicago, IL, United States
Selector Switch, Spst-No/spst-Nc, 10A, 125Vac; No. Of Switch Positions Idec
59T4351
Selector Switch, Spst-No/spst-Nc, 10A, 125Vac; No. Of Switch Positions Idec 59T4351
SELECTOR SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SELECTOR SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Selector Switches Non-Illuminated - CW1S-2E11 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
CW1S-2E11
IDEC Selector Switches Non-Illuminated CW1S-2E11
Selector Switch, 2-Pos Maint, 1/1,

Selector Switch, 2-Pos Maint, 1/1,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Rotary Switches Rotary Switches
Product Number 59T4351 CW1S-2E11
Product Name Selector Switch, Spst-No/spst-Nc, 10A, 125Vac; No. Of Switch Positions Idec IDEC Selector Switches Non-Illuminated
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage selector switch, 6 stages, serie-parallel, panel mounting - SWZ1 (Frontpl) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Key Switch Heads - 2052372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 40 degrees
Positions per Pole 2
View Details