IDEC Corporation Switch, Selector, Spst-No, 10A, 240V, Screw; No. Of Switch Positions Idec CW1S-2E10

Description
SWITCH, SELECTOR, SPST-NO, 10A, 240V, SCREW; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, SPST-NO, 10A, 240V, SCREW; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Spst-No, 10A, 240V, Screw; No. Of Switch Positions Idec - 60T2931 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Spst-No, 10A, 240V, Screw; No. Of Switch Positions Idec
60T2931
Switch, Selector, Spst-No, 10A, 240V, Screw; No. Of Switch Positions Idec 60T2931
SWITCH, SELECTOR, SPST-NO, 10A, 240V, SCREW; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, SPST-NO, 10A, 240V, SCREW; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Selector Switches Non-Illuminated - CW1S-2E10 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
CW1S-2E10
IDEC Selector Switches Non-Illuminated CW1S-2E10
Selector Switch, 2-Pos Maint, 1NO,

Selector Switch, 2-Pos Maint, 1NO,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Rotary Switches Rotary Switches
Product Number 60T2931 CW1S-2E10
Product Name Switch, Selector, Spst-No, 10A, 240V, Screw; No. Of Switch Positions Idec IDEC Selector Switches Non-Illuminated
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE5K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 5
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details