PANEL MOUNT INDICATOR, LED; LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 59T4348 |
| Product Name | Panel Mount Indicator, Led; Led Color Idec |
| LED Type | Amber |