IDEC Corporation Panel Mount Indicator, Led; Led Color Idec CW1P-2EQ4G

Description
PANEL MOUNT INDICATOR, LED; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; For Use With:Idec CW Series Pushbutton SwitchesRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; For Use With:Idec CW Series Pushbutton SwitchesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led; Led Color Idec - 59T4350 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led; Led Color Idec
59T4350
Panel Mount Indicator, Led; Led Color Idec 59T4350
PANEL MOUNT INDICATOR, LED; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; For Use With:Idec CW Series Pushbutton SwitchesRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; For Use With:Idec CW Series Pushbutton SwitchesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 59T4350
Product Name Panel Mount Indicator, Led; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details