IDEC Corporation Pilot Light, Yellow, 22Mm, 240Vac; Led Colour Idec CW1P-1EQM4Y

Description
PILOT LIGHT, YELLOW, 22MM, 240VAC; LED Colour:Yellow; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, YELLOW, 22MM, 240VAC; LED Colour:Yellow; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Yellow, 22Mm, 240Vac; Led Colour Idec - 47AC8811 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Yellow, 22Mm, 240Vac; Led Colour Idec
47AC8811
Pilot Light, Yellow, 22Mm, 240Vac; Led Colour Idec 47AC8811
PILOT LIGHT, YELLOW, 22MM, 240VAC; LED Colour:Yellow; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

PILOT LIGHT, YELLOW, 22MM, 240VAC; LED Colour:Yellow; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC8811
Product Name Pilot Light, Yellow, 22Mm, 240Vac; Led Colour Idec
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
Pcb Indicator, 2 Led, Red, Smd; Led Color Lumex - 84X1100 - Newark, An Avnet Company
Specs
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
View Details