IDEC Corporation Pilot Light, Blue, 22Mm, 240Vac; Led Colour Idec CW1P-1EQM4S

Description
PILOT LIGHT, BLUE, 22MM, 240VAC; LED Colour:Blue; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, BLUE, 22MM, 240VAC; LED Colour:Blue; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Blue, 22Mm, 240Vac; Led Colour Idec - 47AC8810 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Blue, 22Mm, 240Vac; Led Colour Idec
47AC8810
Pilot Light, Blue, 22Mm, 240Vac; Led Colour Idec 47AC8810
PILOT LIGHT, BLUE, 22MM, 240VAC; LED Colour:Blue; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

PILOT LIGHT, BLUE, 22MM, 240VAC; LED Colour:Blue; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC8810
Product Name Pilot Light, Blue, 22Mm, 240Vac; Led Colour Idec
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Indication - Discrete - ALMD-LB36-SV002 - 199018-ALMD-LB36-SV002 - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 100 degrees
View Details
3 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details