IDEC Corporation Pilot Light, Red, 22Mm, 240Vac; Led Colour Idec CW1P-1EQM4R

Description
PILOT LIGHT, RED, 22MM, 240VAC; LED Colour:Red; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, RED, 22MM, 240VAC; LED Colour:Red; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Red, 22Mm, 240Vac; Led Colour Idec - 47AC8809 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Red, 22Mm, 240Vac; Led Colour Idec
47AC8809
Pilot Light, Red, 22Mm, 240Vac; Led Colour Idec 47AC8809
PILOT LIGHT, RED, 22MM, 240VAC; LED Colour:Red; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

PILOT LIGHT, RED, 22MM, 240VAC; LED Colour:Red; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC8809
Product Name Pilot Light, Red, 22Mm, 240Vac; Led Colour Idec
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-E12U8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details