IDEC Corporation Panel Mount Indicator, Led, 22Mm, Blue, 120V; Led Color Idec CW1P-1EQHS

Description
PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 120V; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 120V; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Blue, 120V; Led Color Idec - 60T2864 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Blue, 120V; Led Color Idec
60T2864
Panel Mount Indicator, Led, 22Mm, Blue, 120V; Led Color Idec 60T2864
PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 120V; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 120V; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60T2864
Product Name Panel Mount Indicator, Led, 22Mm, Blue, 120V; Led Color Idec
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-AEMD-CB1L-VWB02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details