IDEC Corporation Panel Mount Indicator, Led, Amber,; Led Color Idec CW1P-1EQHA

Description
PANEL MOUNT INDICATOR, LED, AMBER,; LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, AMBER,; LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, Amber,; Led Color Idec - 59T4345 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, Amber,; Led Color Idec
59T4345
Panel Mount Indicator, Led, Amber,; Led Color Idec 59T4345
PANEL MOUNT INDICATOR, LED, AMBER,; LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, AMBER,; LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 59T4345
Product Name Panel Mount Indicator, Led, Amber,; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details