IDEC Corporation Pilot Light, Yellow, 22Mm, 24Vac/vdc; Led Colour Idec CW1P-1EQ4Y

Description
PILOT LIGHT, YELLOW, 22MM, 24VAC/VDC; LED Colour:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:16.5mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, YELLOW, 22MM, 24VAC/VDC; LED Colour:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:16.5mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Yellow, 22Mm, 24Vac/vdc; Led Colour Idec - 47AC8816 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Yellow, 22Mm, 24Vac/vdc; Led Colour Idec
47AC8816
Pilot Light, Yellow, 22Mm, 24Vac/vdc; Led Colour Idec 47AC8816
PILOT LIGHT, YELLOW, 22MM, 24VAC/VDC; LED Colour:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:16.5mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

PILOT LIGHT, YELLOW, 22MM, 24VAC/VDC; LED Colour:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:16.5mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC8816
Product Name Pilot Light, Yellow, 22Mm, 24Vac/vdc; Led Colour Idec
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Annunciator Retrofit Lamps - Single SMT -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 1300 milliCandela
View Details