IDEC Corporation Pilot Light, White, 22Mm, 24Vac/vdc; Led Colour Idec CW1P-1EQ4PW

Description
PILOT LIGHT, WHITE, 22MM, 24VAC/VDC; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:16.5mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, WHITE, 22MM, 24VAC/VDC; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:16.5mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, White, 22Mm, 24Vac/vdc; Led Colour Idec - 47AC8813 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, White, 22Mm, 24Vac/vdc; Led Colour Idec
47AC8813
Pilot Light, White, 22Mm, 24Vac/vdc; Led Colour Idec 47AC8813
PILOT LIGHT, WHITE, 22MM, 24VAC/VDC; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:16.5mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

PILOT LIGHT, WHITE, 22MM, 24VAC/VDC; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:16.5mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC8813
Product Name Pilot Light, White, 22Mm, 24Vac/vdc; Led Colour Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
3W High Power LED - ASMT-AB31-NMP00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 140 degrees
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details