IDEC Corporation Panel Mount Indicator, Led, 22Mm, Blue, 12V; Led Color Idec CW1P-1EQ3S

Description
PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Blue, 12V; Led Color Idec - 60T2887 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Blue, 12V; Led Color Idec
60T2887
Panel Mount Indicator, Led, 22Mm, Blue, 12V; Led Color Idec 60T2887
PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60T2887
Product Name Panel Mount Indicator, Led, 22Mm, Blue, 12V; Led Color Idec
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-4354-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details