IDEC Corporation Panel Mount Indicator, Led, 22Mm, Green, 12V; Led Color Idec CW1P-1EQ3G

Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Green, 12V; Led Color Idec - 60T2885 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Green, 12V; Led Color Idec
60T2885
Panel Mount Indicator, Led, 22Mm, Green, 12V; Led Color Idec 60T2885
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60T2885
Product Name Panel Mount Indicator, Led, 22Mm, Green, 12V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details