IDEC Corporation Panel Mount Indicator, Led, 22Mm, Amber, 12V; Led Color Idec CW1P-1EQ3A

Description
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Amber, 12V; Led Color Idec - 60T2884 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Amber, 12V; Led Color Idec
60T2884
Panel Mount Indicator, Led, 22Mm, Amber, 12V; Led Color Idec 60T2884
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:CW Series; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60T2884
Product Name Panel Mount Indicator, Led, 22Mm, Amber, 12V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details