IDEC Corporation IDEC Pushbutton Illuminated CW1L-M1E11Q4G

Description
Pushbutton, Mom, Grn, Flush, 24V
Datasheet
Description
Pushbutton, Mom, Grn, Flush, 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Pushbutton Illuminated - CW1L-M1E11Q4G - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Illuminated
CW1L-M1E11Q4G
IDEC Pushbutton Illuminated CW1L-M1E11Q4G
Pushbutton, Mom, Grn, Flush, 24V

Pushbutton, Mom, Grn, Flush, 24V

Supplier's Site
Illuminated Pushbutton Switch, Spst-No/spst-Nc, 6A; Product Range Idec - 59T4342 - Newark, An Avnet Company
Chicago, IL, United States
Illuminated Pushbutton Switch, Spst-No/spst-Nc, 6A; Product Range Idec
59T4342
Illuminated Pushbutton Switch, Spst-No/spst-Nc, 6A; Product Range Idec 59T4342
ILLUMINATED PUSHBUTTON SWITCH, SPST-NO/SPST-NC, 6A; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; IP Rating:IP65 RoHS Compliant: Yes

ILLUMINATED PUSHBUTTON SWITCH, SPST-NO/SPST-NC, 6A; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - CW1L-M1E11Q4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
CW1L-M1E11Q4G
Switches - Pushbutton Switches CW1L-M1E11Q4G
ILLUMINATED PB 22MM 1NO1NC G

ILLUMINATED PB 22MM 1NO1NC G

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CW1L-M1E11Q4G 59T4342 CW1L-M1E11Q4G
Product Name IDEC Pushbutton Illuminated Illuminated Pushbutton Switch, Spst-No/spst-Nc, 6A; Product Range Idec Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Single Throw (DPST); DPST-NO/NC
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3082B - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Pushbutton - 359551 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
View Details