PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 47AC8798 |
| Product Name | Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec |
| Switch Function | Momentary Contact; Momentary |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO |