IDEC Corporation Switches - Pushbutton Switches CW1L-M1E01QM4R

Description
ILLUMINATED PB 22MM 1NC R
Datasheet
Description
ILLUMINATED PB 22MM 1NC R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - CW1L-M1E01QM4R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
CW1L-M1E01QM4R
Switches - Pushbutton Switches CW1L-M1E01QM4R
ILLUMINATED PB 22MM 1NC R

ILLUMINATED PB 22MM 1NC R

Supplier's Site
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec - 47AC8789 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec
47AC8789
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec 47AC8789
PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N C; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Red; Contact Voltage DC Nom:-; RoHS Compliant: Yes

PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-NC; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Red; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number CW1L-M1E01QM4R 47AC8789
Product Name Switches - Pushbutton Switches Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec
Switch Function Momentary Contact; Momentary
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Hardware - AT4055JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Pushbutton - 52627807 - Radwell International
Allen-Bradley / Rockwell Automation
View Details