The Switch, Pushbutton, SPST-NC, 10A, 240V AC/DC, Green (part number 60T2534) is designed for reliable operation in various applications. It features a momentary spring return operation and a contact rating of 10A at 240V AC/DC. The switch has a compact design with a mounting hole diameter of 22.3mm, compliant with IEC 60947-5-1 standards. It offers a direct opening NC contact and can accommodate up to three contact blocks for non-illuminated models and two for illuminated models. The operating temperature range is from -25°C to +60°C for non-illuminated versions and -25°C to +55°C for illuminated versions. The switch is rated for a mechanical life of 2,000,000 operations and an electrical life of 50,000 operations under specified conditions. It also features IP20 finger-safe screw terminals and is UL Type 4X rated, ensuring durability in various environments.
ILLUMINATED PB 22MM 1NC PW
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, GRN; Product Range:-; Contact Configuration:SPST-N
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | CW1L-M1E01Q4PW | 60T2534 |
| Product Name | Switches - Pushbutton Switches | Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Grn; Product Range Idec |
| Switch Function | Momentary Contact; Momentary Spring Return | |
| Configuration | Normally Closed (NC) | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NC |