IDEC Corporation Switch, Key Operated, 4Pst-No, 10A, 240V; Product Range Idec CW1K-2BE40

Description
SWITCH, KEY OPERATED, 4PST-NO, 10A, 240V; Product Range:-; Contact Configuration:4PST-N O; Switch Operation:Momentary Spring Return; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY OPERATED, 4PST-NO, 10A, 240V; Product Range:-; Contact Configuration:4PST-N O; Switch Operation:Momentary Spring Return; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Operated, 4Pst-No, 10A, 240V; Product Range Idec - 19X1179 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, 4Pst-No, 10A, 240V; Product Range Idec
19X1179
Switch, Key Operated, 4Pst-No, 10A, 240V; Product Range Idec 19X1179
SWITCH, KEY OPERATED, 4PST-NO, 10A, 240V; Product Range:-; Contact Configuration:4PST-N O; Switch Operation:Momentary Spring Return; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Angle of Throw:90° RoHS Compliant: Yes

SWITCH, KEY OPERATED, 4PST-NO, 10A, 240V; Product Range:-; Contact Configuration:4PST-NO; Switch Operation:Momentary Spring Return; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 19X1179
Product Name Switch, Key Operated, 4Pst-No, 10A, 240V; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Rotary Switches - 1758787 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details