NKK Switches Rotary Switches HS16-3N

Description
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 360-2354-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
360-2354-ND
Rotary Switches 360-2354-ND
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount

Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, 3Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches - 09X9947 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches
09X9947
Switch, Rotary, 3Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches 09X9947
SWITCH, ROTARY, 3POLE, 11 POSITION, PANEL; No. of Switch Positions:11 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:12A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 3POLE, 11 POSITION, PANEL; No. of Switch Positions:11 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:12A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
SWITCH, ROTARY, QC SOLDER LUG TERMINALS, 12A @ 125VAC, 6A @ 250VAC - 70192246 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH, ROTARY, QC SOLDER LUG TERMINALS, 12A @ 125VAC, 6A @ 250VAC
70192246
SWITCH, ROTARY, QC SOLDER LUG TERMINALS, 12A @ 125VAC, 6A @ 250VAC 70192246
SWITCH, ROTARY, QC SOLDER LUG TERMINALS, 12A @ 125VAC, 6A @ 250VAC

SWITCH, ROTARY, QC SOLDER LUG TERMINALS, 12A @ 125VAC, 6A @ 250VAC

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
HS16-3N
Rotary Switches HS16-3N
Rotary Switches 12 AMP 3P 2-11 POS

Rotary Switches 12 AMP 3P 2-11 POS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 360-2354-ND 09X9947 70192246 HS16-3N
Product Name Rotary Switches Switch, Rotary, 3Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches SWITCH, ROTARY, QC SOLDER LUG TERMINALS, 12A @ 125VAC, 6A @ 250VAC Rotary Switches
Actuator Type Flush Actuator
Current Rating 12.0 amps 12.0 amps 12.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 3
Poles per Deck 1 3
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - Step selector switch - HWSE4.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 4
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Ultra-Thin DIP Rotary Switch - FD02FC16H-S - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
2 suppliers