Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
IDEC CORPORATION
BN200BW3K -- POWER TERMINAL BLOCK 3 POLE ROHS COMPLIANT IDEC
IDEC Corporation
Power Terminal Block 3 Pole Rohs Compliant Idec
BN200BW3K
Description
Power Terminal Block 3 Pole RoHS Compliant: Yes
Newark, An Avnet Company
Done
Description
Power Terminal Block 3 Pole RoHS Compliant: Yes
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Power Terminal Block 3 Pole Rohs Compliant Idec
30B5895
Power Terminal Block 3 Pole Rohs Compliant Idec
30B5895
Power Terminal Block 3 Pole RoHS Compliant: Yes
Power Terminal Block 3 Pole RoHS Compliant: Yes
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
30B5895
Product Name
Power Terminal Block 3 Pole Rohs Compliant Idec
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
Power Edge Card Straight Solder Type Connector
83808-D2A2N
Specs
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Connector - 3 Pin SMT SMD Pogo Pin
View Details
Douglas Electrical Components
Hermetic NPT Terminal Seal
27409
Specs
Connector Type
USB
Voltage Rating
1000 volts
View Details
PIC Wire & Cable
50 Ohm MMCX Straight Plug
111154
Specs
Geometry
Straight
View Details