IDEC Corporation Pushbutton Switch; Switch Operation Idec AYW411-B

Description
PUSHBUTTON SWITCH; Switch Operation:Push-Pull; Contact Configuration:DPST-1 NO, SPST-NC; Contact Voltage AC Nom:440V; Contact Voltage DC Nom:220V; Contact Current Max:10A; Switch Terminals:Screw; Product Range:-; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH; Switch Operation:Push-Pull; Contact Configuration:DPST-1 NO, SPST-NC; Contact Voltage AC Nom:440V; Contact Voltage DC Nom:220V; Contact Current Max:10A; Switch Terminals:Screw; Product Range:-; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Switch Operation Idec - 96F3665 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Switch Operation Idec
96F3665
Pushbutton Switch; Switch Operation Idec 96F3665
PUSHBUTTON SWITCH; Switch Operation:Push-Pull; Contact Configuration:DPST-1 NO, SPST-NC; Contact Voltage AC Nom:440V; Contact Voltage DC Nom:220V; Contact Current Max:10A; Switch Terminals:Screw; Product Range:-; IP Rating:IP65 RoHS Compliant: Yes

PUSHBUTTON SWITCH; Switch Operation:Push-Pull; Contact Configuration:DPST-1NO, SPST-NC; Contact Voltage AC Nom:440V; Contact Voltage DC Nom:220V; Contact Current Max:10A; Switch Terminals:Screw; Product Range:-; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Pushbutton Non-Illuminated - AYW411-B - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
AYW411-B
IDEC Pushbutton Non-Illuminated AYW411-B
PUSH-PULL PUSHBUTTON, BLK, 40mm MUSH

PUSH-PULL PUSHBUTTON, BLK, 40mm MUSH

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number 96F3665 AYW411-B
Product Name Pushbutton Switch; Switch Operation Idec IDEC Pushbutton Non-Illuminated
Switch Function Push-Pull
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); Double Pole, Single Throw (DPST); DPST-1NO, SPST-NC
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - AT3078X-J - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 922555 - Radwell International
Allen-Bradley / Rockwell Automation
View Details