IDEC Corporation Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec AYLD39911DN-G-24V

Description
SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:SPDT-1 NO, SPDT-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:SPDT-1 NO, SPDT-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec - 15C6201 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec
15C6201
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec 15C6201
SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:SPDT-1 NO, SPDT-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:SPDT-1NO, SPDT-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 15C6201
Product Name Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0126BACAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Trapped Key Interlock - 440T-MDMSE10AAAA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Maximum AC Voltage Rating 24 volts
Maximum DC Voltage Rating 24 volts
View Details